290-MHz Low-Distortion Voltage-Feedback Amplifier 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
290MHz Op Amp, 110mA Output, 310V/µs Slew Rate, 8-SOIC Product overview: THS4011CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MHz, 110mA, 310V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 290MHz, 110mA, 310V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4011CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267056-THS4011CD
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Family Name: THS4011
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.8mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Output Current per Channel: 110mA
SR - Slew Rate: 310 V/μs
GBP - Gain Bandwidth Product: 290MHz
Dual Supply Voltage (±): 9 V ~ 32 V, ±4.5 V ~ 16 V
Alternative Parts (Cross-Reference): LT1363CS8; AD817ARZ; LT1077S8#TR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-SOIC
OP AMP, 290-MHZ, SMD, 4011, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:290MHz; Slew Rate:310V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers 290MHz High Speed
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4011CD | 296-2404-5-ND | 687-THS4011CD | 1267056-THS4011CD | 2525579 | THS4011CD | THS4011CD | 28AH5290 | THS4011CD | THS4011CD | THS4011CD |
| Product Name | THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 290MHz 110mA 310V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4011CD | Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 290-Mhz, Smd, 4011, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | ||||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||||||
| Slew Rate | 310 V/µs | 310 V/µs | 310 V/µs | 310 V/µs | 310 V/µs | 3.10E-4 V/µs | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -55 C (-67 F) |