350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 8-MSOP-PowerPAD 0 to 70
Operational Amplifier, 1 Func, 2000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267064-THS4021CDGN
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 350MHz
Supply Current: 7.8mA
Amplifier Type: Voltage Feedback
Slew Rate: 470V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: THS4021
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
350MHz Op Amp, 1.6GHz GBW, 470V/µs Slew Rate, 1-Ch, HVSSOP Product overview: THS4021CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.6GHz, 470V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 1.6GHz, 470V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4021CDGN can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers 350MHz
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4021CDGN | THS4021CDGN | 1267064-THS4021CDGN | 296-10026-5-ND | 687-THS4021CDGN | THS4021CDGN | THS4021CDGN | THS4021CDGN |
| Product Name | THS4021 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4021CDGN | Instrumentation, Op Amps, Buffer Amps | 350MHz 1.6GHz 470V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| Features | Single-Supply |