Texas Instruments THS3091 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier THS3091DDAR

Description
Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3091 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier - THS3091DDAR - Texas Instruments
Dallas, TX, United States
THS3091 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier
THS3091DDAR
THS3091 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier THS3091DDAR
Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85

Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3091DDAR - 116975-THS3091DDAR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3091DDAR
116975-THS3091DDAR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3091DDAR 116975-THS3091DDAR
Manufacturer: Texas Instruments Win Source Part Number: 116975-THS3091DDAR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 235MHz Amplifier Type: Current Feedback Slew Rate: 7300 V/μs Current - Input Bias: 4μA Voltage - Input Offset: 900μV Family Name: THS3091 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 9.5mA Channel Output Current: 280mA Alternative Parts (Cross-Reference): LT1228CS8 PBF; LT1228CS8; LT1228IS8#TR; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 116975-THS3091DDAR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 235MHz
Amplifier Type: Current Feedback
Slew Rate: 7300 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 900μV
Family Name: THS3091
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 9.5mA
Channel Output Current: 280mA
Alternative Parts (Cross-Reference): LT1228CS8 PBF; LT1228CS8; LT1228IS8#TR;
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46216-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46216-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46216-2-ND
Current Feedback Amplifier 1 Circuit 8-SO PowerPad

Current Feedback Amplifier 1 Circuit 8-SO PowerPad

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46216-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46216-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46216-6-ND
Current Feedback Amplifier 1 Circuit 8-SO PowerPad

Current Feedback Amplifier 1 Circuit 8-SO PowerPad

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46216-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46216-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46216-1-ND
Current Feedback Amplifier 1 Circuit 8-SO PowerPad

Current Feedback Amplifier 1 Circuit 8-SO PowerPad

Buy Now Datasheet
Singapore, Singapore
235MHz 7300V 280mA Operational Amplifier IC
687-THS3091DDAR
235MHz 7300V 280mA Operational Amplifier IC 687-THS3091DDAR
235MHz Op Amp, 7300V/µs Slew Rate, 280mA Output, 1-Ch, HSOP Product overview: THS3091DDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MHz, 7300V, 280mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 235MHz, 7300V, 280mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3091DDAR can be used for catalog matching and distributor lookup.

235MHz Op Amp, 7300V/µs Slew Rate, 280mA Output, 1-Ch, HSOP Product overview: THS3091DDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MHz, 7300V, 280mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 235MHz, 7300V, 280mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3091DDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC OPAMP CFA 235MHZ 8SOPWRPAD - 815-THS3091DDAR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CFA 235MHZ 8SOPWRPAD
815-THS3091DDAR
IC OPAMP CFA 235MHZ 8SOPWRPAD 815-THS3091DDAR
IC OPAMP CFA 235MHZ 8SOPWRPAD

IC OPAMP CFA 235MHZ 8SOPWRPAD

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3091DDAR
High Speed Operational Amplifiers THS3091DDAR
High Speed Operational Amplifiers Single Lo-Distort Current Feedback

High Speed Operational Amplifiers Single Lo-Distort Current Feedback

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3091DDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3091DDAR
Instrumentation, OP Amps, Buffer Amps THS3091DDAR
Current Feedback Amplifier 1 Circuit 8-SO PowerPad

Current Feedback Amplifier 1 Circuit 8-SO PowerPad

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3091DDAR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3091DDAR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3091DDAR
IC OPAMP CFA 1 CIRC 8SOPWRPAD

IC OPAMP CFA 1 CIRC 8SOPWRPAD

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3091DDAR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS3091DDAR
Instrumentation, OP Amps, Buffer Amps THS3091DDAR
IC OPAMP CFA 1 CIRC 8SOPWRPAD

IC OPAMP CFA 1 CIRC 8SOPWRPAD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3091DDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3091DDAR
Integrated Circuits (ICs) - Linear - Amplifiers THS3091DDAR
IC OPAMP CFA 1 CIRC 8SOPWRPAD

IC OPAMP CFA 1 CIRC 8SOPWRPAD

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3091DDAR 116975-THS3091DDAR 296-46216-2-ND 687-THS3091DDAR 815-THS3091DDAR THS3091DDAR THS3091DDAR THS3091DDAR THS3091DDAR THS3091DDAR
Product Name THS3091 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3091DDAR Instrumentation, Op Amps, Buffer Amps 235MHz 7300V 280mA Operational Amplifier IC IC OPAMP CFA 235MHZ 8SOPWRPAD High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts 10 to 30 volts 10 volts 30 volts
VOS 4 millivolts 0.9000 millivolts 0.9000 millivolts 0.9000 millivolts
Quiescent Current (IQ) 11000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
 - CLC428AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
4 suppliers
LMC6464QML Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier - 5962-9560302QCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 27.5 microamps
View Details
3 suppliers
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details