Texas Instruments THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual THS4012IDGNR

Description
290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Request a Quote Datasheet
Description
290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual - THS4012IDGNR - Texas Instruments
Dallas, TX, United States
THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual
THS4012IDGNR
THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual THS4012IDGNR
290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD

290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10025-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10025-6-ND
Instrumentation, Op Amps, Buffer Amps 296-10025-6-ND
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10025-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10025-1-ND
Instrumentation, Op Amps, Buffer Amps 296-10025-1-ND
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10025-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10025-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10025-2-ND
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Dual 290MHz 310V Operational Amplifier IC - 687-THS4012IDGNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 290MHz 310V Operational Amplifier IC
687-THS4012IDGNR
Dual 290MHz 310V Operational Amplifier IC 687-THS4012IDGNR
290MHz Dual Op Amp, HVSSOP, 310V/µs Slew Rate Product overview: THS4012IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 290MHz, 310V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 290MHz, 310V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4012IDGNR can be used for catalog matching and distributor lookup.

290MHz Dual Op Amp, HVSSOP, 310V/µs Slew Rate Product overview: THS4012IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 290MHz, 310V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 290MHz, 310V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4012IDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDGNR - 1267062-THS4012IDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDGNR
1267062-THS4012IDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDGNR 1267062-THS4012IDGNR
Manufacturer: Texas Instruments Win Source Part Number: 1267062-THS4012IDGNR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 290MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2μA Voltage - Input Offset: 1mV Family Name: THS4012 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Output Current per Channel: 110mA SR - Slew Rate: 310 V/μs GBP - Gain Bandwidth Product: 290MHz Dual Supply Voltage (±): 9 V ~ 32 V, ±4.5 V ~ 16 V Alternative Parts (Cross-Reference): LM2904ST-E2; LM358DMR2; BA2904HFVM-C; Introduction Date: July 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267062-THS4012IDGNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Family Name: THS4012
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 110mA
SR - Slew Rate: 310 V/μs
GBP - Gain Bandwidth Product: 290MHz
Dual Supply Voltage (±): 9 V ~ 32 V, ±4.5 V ~ 16 V
Alternative Parts (Cross-Reference): LM2904ST-E2; LM358DMR2; BA2904HFVM-C;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - THS4012IDGNR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
IC OPAMP VFB 290MHZ 8MSOP - 815-THS4012IDGNR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 290MHZ 8MSOP
815-THS4012IDGNR
IC OPAMP VFB 290MHZ 8MSOP 815-THS4012IDGNR
IC OPAMP VFB 290MHZ 8MSOP

IC OPAMP VFB 290MHZ 8MSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4012IDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4012IDGNR
Instrumentation, OP Amps, Buffer Amps THS4012IDGNR
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4012IDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4012IDGNR
IC OPAMP VFB 2 CIRCUIT 8HVSSOP

IC OPAMP VFB 2 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4012IDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4012IDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4012IDGNR
IC OPAMP VFB 2 CIRCUIT 8HVSSOP

IC OPAMP VFB 2 CIRCUIT 8HVSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4012IDGNR
High Speed Operational Amplifiers THS4012IDGNR
High Speed Operational Amplifiers 290-MHz Dual Lo-Dist Voltage-Feedback

High Speed Operational Amplifiers 290-MHz Dual Lo-Dist Voltage-Feedback

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4012IDGNR 296-10025-6-ND 687-THS4012IDGNR 1267062-THS4012IDGNR THS4012IDGNR 815-THS4012IDGNR THS4012IDGNR THS4012IDGNR THS4012IDGNR THS4012IDGNR
Product Name THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual Instrumentation, Op Amps, Buffer Amps Dual 290MHz 310V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012IDGNR IC OPAMP VFB 290MHZ 8MSOP Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Tape and Reel SSOP; SOP; HVSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Source Current (IS) 7.8 milliamps 7.8 milliamps 7.8 milliamps 7.8 milliamps
Slew Rate 310 V/µs 310 V/µs 310 V/µs 310 V/µs 3.10E-4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data