Texas Instruments THS3001 420-MHz Current-Feedback Amplifier THS3001CDR

Description
420-MHz Current-Feedback Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
420-MHz Current-Feedback Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3001 420-MHz Current-Feedback Amplifier - THS3001CDR - Texas Instruments
Dallas, TX, United States
THS3001 420-MHz Current-Feedback Amplifier
THS3001CDR
THS3001 420-MHz Current-Feedback Amplifier THS3001CDR
420-MHz Current-Feedback Amplifier 8-SOIC 0 to 70

420-MHz Current-Feedback Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
420MHz 1.75GHz 6500V Operational Amplifier IC
687-THS3001CDR
420MHz 1.75GHz 6500V Operational Amplifier IC 687-THS3001CDR
420MHz Current-Feedback Op Amp, 1.75GHz GBW, 6500V/µs SR, 120mA Out Product overview: THS3001CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 1.75GHz, 6500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420MHz, 1.75GHz, 6500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3001CDR can be used for catalog matching and distributor lookup.

420MHz Current-Feedback Op Amp, 1.75GHz GBW, 6500V/µs SR, 120mA Out Product overview: THS3001CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 1.75GHz, 6500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420MHz, 1.75GHz, 6500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3001CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDR - 126741-THS3001CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDR
126741-THS3001CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDR 126741-THS3001CDR
Manufacturer: Texas Instruments Win Source Part Number: 126741-THS3001CDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 420MHz Amplifier Type: Current Feedback Slew Rate: 6500 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V Operating Supply Current: 6.6mA Channel Output Current: 120mA Gain Bandwidth Product (GBP): 1.75GHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 126741-THS3001CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 420MHz
Amplifier Type: Current Feedback
Slew Rate: 6500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V
Operating Supply Current: 6.6mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 1.75GHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3001CDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3001CDR-ND
Instrumentation, Op Amps, Buffer Amps THS3001CDR-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3001CDR
High Speed Operational Amplifiers THS3001CDR
High Speed Operational Amplifiers 420-MHz Curr Feedback Amp

High Speed Operational Amplifiers 420-MHz Curr Feedback Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3001CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3001CDR
Integrated Circuits (ICs) - Linear - Amplifiers THS3001CDR
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3001CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3001CDR
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3001CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3001CDR
Instrumentation, OP Amps, Buffer Amps THS3001CDR
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3001CDR 687-THS3001CDR 126741-THS3001CDR THS3001CDR-ND THS3001CDR THS3001CDR THS3001CDR THS3001CDR
Product Name THS3001 420-MHz Current-Feedback Amplifier 420MHz 1.75GHz 6500V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDR Instrumentation, Op Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC Tape and Reel SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" 0degC ~ 70degC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 9 to 32 volts 9 to 33 volts
Slew Rate 6500 V/µs 6500 V/µs 6500 V/µs 0.0065 V/µs 6500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LM158 Dual General-Purpose Operational Amplifier - 5962-87710012A - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCS503PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
INA114 Precision Instrumentation Amplifier - INA114AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details