Single, Low Noise, High Voltage Current-Feedback Amplifier with Power-down 8-MSOP-PowerPAD -40 to 85
Current Feedback Amplifier 1 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1106926-THS3110IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 1300 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.8mA
Channel Output Current: 260mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
100MHz Current-Feedback Op Amp, 1300V/µs Slew Rate, HVSSOP Product overview: THS3110IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 1300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3110IDGNR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers Sngl Lo-Noise Hi-Vlt Current-Feedback
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
Current Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3110IDGNR | THS3110IDGNR-ND | 1106926-THS3110IDGNR | 687-THS3110IDGNR | THS3110IDGNR | THS3110IDGNR | THS3110IDGNR | THS3110IDGNR |
| Product Name | THS3110 Single, Low Noise, High Voltage Current-Feedback Amplifier with Power-down | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3110IDGNR | 100MHz 1300V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 8-MSOP-PowerPad | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 4.8 milliamps | 4.8 milliamps | 4.8 milliamps | 4.8 milliamps | ||||
| Slew Rate | 1300 V/µs | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | 1300 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |