2GHz Current Feedback Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267050-THS3202D
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 2GHz
Supply Current: 15mA
Amplifier Type: Current Feedback
Slew Rate: 9000V/μs
Current - Input Bias: 14μA
Voltage - Input Offset: 700μV
Current - Output / Channel: 120mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: THS3202
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 6.6V ~ 15V, ±3.3V ~ 7.5V
Current Feedback Amplifier 2 Circuit 8-SOIC
2GHz Dual Audio Amplifier, 9000V/µs Slew Rate, 60dB CMRR, 8-SOIC Product overview: THS3202D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, 9000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2GHz, 9000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3202D can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers 2GHz Current Feedback Amplifier
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3202D | 1267050-THS3202D | 296-13655-5-ND | 687-THS3202D | THS3202D | THS3202D | THS3202D | THS3202D | THS3202D |
| Product Name | THS3202 2GHz Current Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3202D | Instrumentation, Op Amps, Buffer Amps | Dual 2GHz 9000V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | |||
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 6.6 to 15 volts | 6.6 to 15 volts | 6.6 volts | 15 volts | |||||
| Source Current (IS) | 15 milliamps | 14 milliamps | 14 milliamps | 14 milliamps |