Audio Amplifiers 4x28V 4Ohm 14.4V High Eff Quad Amp Product overview: TDA7563APDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4Ohm, 14.4V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 4Ohm, 14.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7563APDTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1106609-TDA7563APDTR
Packaging: Reel - TR
Type: Class AB
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 75W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerSO-36
Dimension: PowerSO-36 Exposed Top Pad
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
IC AMP AB QUAD 75W POWERSO-36
IC AMP AB QUAD 75W POWERSO-36
Audio Amplifiers 4x28V 4Ohm 14.4V High Eff Quad Amp
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA7563APDTR | 1106609-TDA7563APDTR | TDA7563APDTR-ND | TDA7563APDTR | TDA7563APDTR | TDA7563APDTR | TDA7563APDTR |
| Product Name | Quad 4Ohm 14.4V Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7563APDTR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Bandwidth | 0.1000 MHz | ||||||
| Supply Voltage (VS) | 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape and Reel | PowerSO-36 | PowerSO-36 Exposed Top Pad | PowerSO-36 Exposed Top Pad | PowerSO-36 Exposed Top Pad |