Texas Instruments THS4031 100-MHz Low Noise Voltage-Feedback Amplifier THS4031CDGNR

Description
100-MHz Low Noise Voltage-Feedback Amplifier 8-MSOP-PowerPAD
Request a Quote Datasheet
Description
100-MHz Low Noise Voltage-Feedback Amplifier 8-MSOP-PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4031 100-MHz Low Noise Voltage-Feedback Amplifier - THS4031CDGNR - Texas Instruments
Dallas, TX, United States
THS4031 100-MHz Low Noise Voltage-Feedback Amplifier
THS4031CDGNR
THS4031 100-MHz Low Noise Voltage-Feedback Amplifier THS4031CDGNR
100-MHz Low Noise Voltage-Feedback Amplifier 8-MSOP-PowerPAD

100-MHz Low Noise Voltage-Feedback Amplifier 8-MSOP-PowerPAD

Buy Now Datasheet
Singapore, Singapore
100MHz 16V 100V Operational Amplifier IC
687-THS4031CDGNR
100MHz 16V 100V Operational Amplifier IC 687-THS4031CDGNR
100MHz Op Amp, 16V, 90dB CMRR, 100V/µs Slew Rate, HVSSOP Product overview: THS4031CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 16V, 100V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 16V, 100V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4031CDGNR can be used for catalog matching and distributor lookup.

100MHz Op Amp, 16V, 90dB CMRR, 100V/µs Slew Rate, HVSSOP Product overview: THS4031CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 16V, 100V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 16V, 100V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4031CDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7521-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7521-1-ND
Instrumentation, Op Amps, Buffer Amps 296-7521-1-ND
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7521-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7521-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7521-2-ND
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7521-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7521-6-ND
Instrumentation, Op Amps, Buffer Amps 296-7521-6-ND
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
 - THS4031CDGNR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2000uV Offset-Max, 90MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 2000uV Offset-Max, 90MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
 - THS4031CDGNR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2000uV Offset-Max, 90MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 2000uV Offset-Max, 90MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4031CDGNR - 1106971-THS4031CDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4031CDGNR
1106971-THS4031CDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4031CDGNR 1106971-THS4031CDGNR
Manufacturer: Texas Instruments Win Source Part Number: 1106971-THS4031CDGNR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Voltage Feedback Slew Rate: 100 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Operating Supply Current: 8.5mA Channel Output Current: 90mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1106971-THS4031CDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Slew Rate: 100 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4031CDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4031CDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4031CDGNR
IC OPAMP VFB 1 CIRCUIT 8HVSSOP

IC OPAMP VFB 1 CIRCUIT 8HVSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4031CDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4031CDGNR
Instrumentation, OP Amps, Buffer Amps THS4031CDGNR
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4031CDGNR
High Speed Operational Amplifiers THS4031CDGNR
High Speed Operational Amplifiers 100-MHz Low Noise Volt-Feedback Amp

High Speed Operational Amplifiers 100-MHz Low Noise Volt-Feedback Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4031CDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4031CDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4031CDGNR
IC OPAMP VFB 1 CIRCUIT 8HVSSOP

IC OPAMP VFB 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4031CDGNR 687-THS4031CDGNR 296-7521-1-ND THS4031CDGNR 1106971-THS4031CDGNR THS4031CDGNR THS4031CDGNR THS4031CDGNR THS4031CDGNR
Product Name THS4031 100-MHz Low Noise Voltage-Feedback Amplifier 100MHz 16V 100V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4031CDGNR Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; SOP; HVSSOP8 SOP; MSOP; 8-MSOP-PowerPad 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 32 volts 9 to 32 volts 32 volts
Slew Rate 100 V/µs 100 V/µs 100 V/µs 1.00E-4 V/µs 100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Clock Fanout Buffer 10-OUT 24-Pin SOIC Tube - 815-CDC2351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers
Operational Amplifier IC - 687-CLC409AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers