The THS4281 is a very low-power, high-speed, rail-to-rail input and output voltage-feedback operational amplifier designed for operation from 2.7 V to 15 V single supply or ±1.35 V to ±7.5 V dual supply. It is offered in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, with a quiescent current of 750 µA at 5 V, a unity-gain bandwidth of 90 MHz, and a slew rate of 35 V/µs. The input common-mode range extends 400 mV beyond the rails, and the output swings within 150 mV of the rails with a 1-kΩ load. Operating temperature ranges from -40 °C to +85 °C.
Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier 8-VSSOP -40 to 85
95MHz Op Amp, Rail-to-Rail, 8-VSSOP, Low Power Product overview: THS4281DGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 95MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 95MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4281DGK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267160-THS4281DGK
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 95MHz
Supply Current: 800μA
Amplifier Type: Voltage Feedback
Slew Rate: 35V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: THS4281
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16.5V, ±1.35V ~ 8.25V
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifier, 1 Func, 2500uV Offset-Max, 3.8MHz Band Width, PDSO8
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
High Speed Operational Amplifiers Very Lo-Pwr R-To-R I/O Voltage Feedback
IC OPAMP VFB 1 CIRCUIT 8VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4281DGK | 687-THS4281DGK | 1267160-THS4281DGK | 296-17001-5-ND | THS4281DGK | THS4281DGK | THS4281DGK | THS4281DGK | THS4281DGK |
| Product Name | THS4281 Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier | Low-Power 95MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DGK | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 16.5 volts | 2.7 to 16.5 volts | 2.7 volts | |||||
| VOS | 3.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps |