Texas Instruments THS3201 1.8GHz Current Feedback Amplifier THS3201DGNR

Description
1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3201 1.8GHz Current Feedback Amplifier - THS3201DGNR - Texas Instruments
Dallas, TX, United States
THS3201 1.8GHz Current Feedback Amplifier
THS3201DGNR
THS3201 1.8GHz Current Feedback Amplifier THS3201DGNR
1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85

1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8GHz 6700V 115mA Operational Amplifier IC
687-THS3201DGNR
1.8GHz 6700V 115mA Operational Amplifier IC 687-THS3201DGNR
1.8GHz Current Feedback Amp, 6700V/µs Slew Rate, 115mA Output, HVSSOP Product overview: THS3201DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V, 115mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, 115mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DGNR can be used for catalog matching and distributor lookup.

1.8GHz Current Feedback Amp, 6700V/µs Slew Rate, 115mA Output, HVSSOP Product overview: THS3201DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V, 115mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, 115mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3201DGNR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3201DGNR-ND
Instrumentation, Op Amps, Buffer Amps THS3201DGNR-ND
Current Feedback Amplifier 1 Circuit 8-HVSSOP

Current Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3201DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3201DGNR
Instrumentation, OP Amps, Buffer Amps THS3201DGNR
Current Feedback Amplifier 1 Circuit 8-HVSSOP

Current Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3201DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3201DGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS3201DGNR
IC OPAMP CFA 1 CIRCUIT 8HVSSOP

IC OPAMP CFA 1 CIRCUIT 8HVSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3201DGNR
High Speed Operational Amplifiers THS3201DGNR
High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier

High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3201DGNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS3201DGNR
Instrumentation, OP Amps, Buffer Amps THS3201DGNR
IC OPAMP CFA 1 CIRCUIT 8HVSSOP

IC OPAMP CFA 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3201DGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3201DGNR
IC OPAMP CFA 1 CIRCUIT 8HVSSOP

IC OPAMP CFA 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3201DGNR 687-THS3201DGNR THS3201DGNR-ND THS3201DGNR THS3201DGNR THS3201DGNR THS3201DGNR THS3201DGNR
Product Name THS3201 1.8GHz Current Feedback Amplifier 1.8GHz 6700V 115mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,SOT-23,VSSOP Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 6.6 to 15 volts 6.6 volts 6.6 volts
Slew Rate 6700 V/µs 9800 V/µs 9800 V/µs 0.0098 V/µs 9800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QDA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers