Texas Instruments THS4304 Wideband Operational Amplifier THS4304D

Description
Wideband Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Wideband Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4304 Wideband Operational Amplifier - THS4304D - Texas Instruments
Dallas, TX, United States
THS4304 Wideband Operational Amplifier
THS4304D
THS4304 Wideband Operational Amplifier THS4304D
Wideband Operational Amplifier 8-SOIC -40 to 85

Wideband Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17250-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17250-5-ND
Instrumentation, Op Amps, Buffer Amps 296-17250-5-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304D - 936479-THS4304D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304D
936479-THS4304D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304D 936479-THS4304D
Manufacturer: Texas Instruments Win Source Part Number: 936479-THS4304D Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: THS4304 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-17250-5-ND, -THS4304DG4, -296-17250-5, 296-17250-5, -THS4304D-NDR, -THS4304DG4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 936479-THS4304D
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: THS4304
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-17250-5-ND, -THS4304DG4, -296-17250-5, 296-17250-5, -THS4304D-NDR, -THS4304DG4-NDR

Buy Now Datasheet
Singapore, Singapore
3GHz 870MHz 18.9mA SOIC Operational Amplifier IC
687-THS4304D
3GHz 870MHz 18.9mA SOIC Operational Amplifier IC 687-THS4304D
3GHz Op Amp, 870MHz BW, 80dB CMRR, 18.9mA, 8-SOIC Product overview: THS4304D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 870MHz, 18.9mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3GHz, 870MHz, 18.9mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4304D can be used for catalog matching and distributor lookup.

3GHz Op Amp, 870MHz BW, 80dB CMRR, 18.9mA, 8-SOIC Product overview: THS4304D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 870MHz, 18.9mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3GHz, 870MHz, 18.9mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4304D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS4304D - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4304D
High Speed Operational Amplifiers THS4304D
High Speed Operational Amplifiers Wideband Operational Amplifier

High Speed Operational Amplifiers Wideband Operational Amplifier

Buy Now Datasheet
Op Amp, 870Mhz, 830V/us, Soic-8; No. Of Amplifiers Texas Instruments - 21J9122 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 870Mhz, 830V/us, Soic-8; No. Of Amplifiers Texas Instruments
21J9122
Op Amp, 870Mhz, 830V/us, Soic-8; No. Of Amplifiers Texas Instruments 21J9122
OP AMP, 870MHZ, 830V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:870MHz; Slew Rate:830V/µs; Supply Voltage Range:± 1.35V to ± 2.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 870MHZ, 830V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:870MHz; Slew Rate:830V/µs; Supply Voltage Range:± 1.35V to ± 2.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Op Amp, 5V, 870Mhz, 830V/us, 8Soic; No. Of Amplifiers Texas Instruments - 52AH7663 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 5V, 870Mhz, 830V/us, 8Soic; No. Of Amplifiers Texas Instruments
52AH7663
Op Amp, 5V, 870Mhz, 830V/us, 8Soic; No. Of Amplifiers Texas Instruments 52AH7663
OP AMP, 5V, 870MHZ, 830V/US, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:870MHz; Slew Rate:830V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 5V, 870MHZ, 830V/US, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:870MHz; Slew Rate:830V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - THS4304D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4304D
Integrated Circuits (ICs) - Linear - Amplifiers THS4304D
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4304D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4304D
Instrumentation, OP Amps, Buffer Amps THS4304D
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4304D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4304D
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4304D 296-17250-5-ND 936479-THS4304D 687-THS4304D THS4304D THS4304D 21J9122 52AH7663 THS4304D THS4304D THS4304D
Product Name THS4304 Wideband Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304D 3GHz 870MHz 18.9mA SOIC Operational Amplifier IC High Speed Operational Amplifiers Op Amp, 870Mhz, 830V/us, Soic-8; No. Of Amplifiers Texas Instruments Op Amp, 5V, 870Mhz, 830V/us, 8Soic; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 5 volts 2.7 to 5 volts 1.35 to 2.5 volts 2.7 to 5 volts 2.7 volts
VOS 4 millivolts 0.5000 millivolts
GBW 3000 MHz 870 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVD1212RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
4 suppliers