Super-Fast Ultra-Low Distortion High Speed Amplifier 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267153-THS4271DGN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.4GHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 5mV
Family Name: THS4271
Categories: Integrated Circuits (ICs)
Operating Supply Current: 22mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 160mA
SR - Slew Rate: 1000 V/μs
GBP - Gain Bandwidth Product: 400MHz
Dual Supply Voltage (±): 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Alternative Parts (Cross-Reference): MAX410CSA; MAX410MSA/PR-T; MAX410ESA/GG8;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Operational Amplifier, 1 Func, 10000uV Offset-Max, 40MHz Band Width, PDSO8
1.4GHz Op Amp, 1000V/µs Slew Rate, HVSSOP Product overview: THS4271DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 1000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 1000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4271DGN can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Super-Fast Ultra-Low Distortion
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4271DGN | 1267153-THS4271DGN | 296-13659-5-ND | THS4271DGN | 687-THS4271DGN | THS4271DGN | THS4271DGN | THS4271DGN |
| Product Name | THS4271 Super-Fast Ultra-Low Distortion High Speed Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271DGN | Instrumentation, Op Amps, Buffer Amps | 1.4GHz 1000V Operational Amplifier IC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,SON,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | Rail/Tube | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 22 milliamps | 22 milliamps | 22 milliamps | |||||
| VOS | 5 millivolts | 5 millivolts | ||||||
| IBIAS | 6 µA | 6 µA |