Dual, High Output Current, 120-MHz Amplifier With Shutdown 14-SOIC -40 to 85
Dual 160MHz Low Noise Op Amp, 440mA Output, 1550V/µs Slew Rate, 14-SOIC Product overview: THS3125ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, 1550V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, 1550V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125ID can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054691-THS3125ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Slew Rate: 1550 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 4.4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.4mA
Channel Output Current: 440mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 10000uV Offset-Max, 138MHz Band Width, PDSO14
High Speed Operational Amplifiers Dual High Output Current 120-MHz
Current Feedback Amplifier 2 Circuit 14-SOIC
IC OPAMP CFA 2 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3125ID | 687-THS3125ID | 296-13339-5-ND | 054691-THS3125ID | THS3125ID | THS3125ID | THS3125ID | THS3125ID |
| Product Name | THS3125 Dual, High Output Current, 120-MHz Amplifier With Shutdown | Dual 160MHz 440mA 1550V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125ID | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP,SOIC | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | |||||
| Slew Rate | 1550 V/µs | 1550 V/µs | 1550 V/µs | 1550 V/µs | 0.0015 V/µs |