350-MHz Low-Noise Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8MSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 350-MHz Low-Noise Vltg-Feedback Dual
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4022CDGNG4 | THS4022CDGNG4-ND | 815-THS4022CDGNG4 | THS4022CDGNG4 | THS4022CDGNG4 | THS4022CDGNG4 | THS4022CDGNG4 |
| Product Name | THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | IC OPAMP VFB 2 CIRCUIT 8MSOP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | ||||
| Slew Rate | 470 V/µs | 470 V/µs | 4.70E-4 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |