180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual 180MHz
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4062IDG4 | THS4062IDG4-ND | THS4062IDG4 | THS4062IDG4 | THS4062IDG4 | 815-THS4062IDG4 |
| Product Name | THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85 |
| Standards and Certifications | RoHS | RoHS | ||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | ||||
| Slew Rate | 400 V/µs | 4.00E-4 V/µs | 400 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |