70-MHz Low-Cost Voltage-Feedback Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-SOIC
70MHz Op Amp, 240V/µs Slew Rate, 100mA Output, 1-Ch, 8-SOIC Product overview: THS4051IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 240V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70MHz, 240V, 100mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4051IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1106991-THS4051IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 70MHz
Amplifier Type: Voltage Feedback
Slew Rate: 240 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Feedback Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4051IDRG4 | THS4051IDRG4-ND | 687-THS4051IDRG4 | 1106991-THS4051IDRG4 | THS4051IDRG4 | THS4051IDRG4 | THS4051IDRG4 | THS4051IDRG4 |
| Product Name | THS4051 70-MHz Low-Cost Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 70MHz 240V 100mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4051IDRG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | ||||
| Slew Rate | 240 V/µs | 240 V/µs | 240 V/µs | 2.40E-4 V/µs | 240 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |