Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081354-THS3091D
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 235MHz
Amplifier Type: Current Feedback
Slew Rate: 7300 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 9.5mA
Channel Output Current: 280mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
235MHz Op Amp, High Voltage, Current Feedback, 1-Ch, 8-SOIC Product overview: THS3091D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 235MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3091D can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
OP AMP, 235MHZ, 7300V/ us, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:235MHz; Slew Rate:7300V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, OP AMP, CFB, SMD, 3091, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:235MHz; Slew Rate:7300V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP CFA 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers Single Lo-Distort Current Feedback
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3091D | 296-16671-5-ND | 081354-THS3091D | 687-THS3091D | THS3091D | THS3091D | 90H4519 | THS3091D | THS3091D | THS3091D |
| Product Name | THS3091 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3091D | 235MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 235Mhz, 7300V/ Us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 5 to 15 volts | 10 volts | 10 volts | ||||
| VOS | 4 millivolts | 0.9000 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 11000 microamps |