Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SO PowerPAD -40 to 85
Dual 110MHz Op Amp, 270mA Out, 1300V/µs Slew Rate, HSOP Product overview: THS3112IDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 270mA, 1300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 110MHz, 270mA, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3112IDDAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142937-THS3112IDDAR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 110MHz
Amplifier Type: Current Feedback
Slew Rate: 1550 V/μs
Current - Input Bias: 330nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.9mA
Channel Output Current: 270mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
Operational Amplifier, 2 Func, 10000uV Offset-Max, 103MHz Band Width, PDSO8
IC OPAMP CFA 2 CIRC 8SOPWRPAD
High Speed Operational Amplifiers Dual Lo-Noise High Output Current
IC OPAMP CFA 2 CIRC 8SOPWRPAD
IC OPAMP CFA 2 CIRC 8SOPWRPAD
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3112IDDAR | 687-THS3112IDDAR | 142937-THS3112IDDAR | 296-13334-2-ND | THS3112IDDAR | THS3112IDDAR | THS3112IDDAR | THS3112IDDAR | THS3112IDDAR | THS3112IDDAR |
| Product Name | THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier | Dual 110MHz 270mA 1300V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3112IDDAR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | SO PowerPAD,SOIC | Tape and Reel | 8-SO PowerPad | "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; HSOIC8 | Surface Mount | Surface Mount | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | 10 volts | ||||||
| Slew Rate | 1300 V/µs | 1550 V/µs | 1550 V/µs | 1550 V/µs | 0.0015 V/µs | 1550 V/µs |