The THS4141 is a high-speed, fully differential input/differential output amplifier designed for applications such as single-ended-to-diff
Fully Differential Input/Output High Slew Rate Amplifier 8-MSOP-PowerPAD 0 to 70
160MHz Diff Op Amp, 450V/µs Slew Rate, 75dB CMRR, HTSSOP EP Product overview: THS4141CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 450V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 450V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4141CDGN can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Operational Amplifier, 1 Func, 7000uV Offset-Max, 160MHz Band Width, BIPolar, PDSO8
Differential Amplifiers Full Diff I/O Hi Sl
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4141CDGN | 687-THS4141CDGN | THS4141CDGN-ND | THS4141CDGN | THS4141CDGN | THS4141CDGN | THS4141CDGN |
| Product Name | THS4141 Fully Differential Input/Output High Slew Rate Amplifier | 160MHz 450V HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 33 volts | |||||
| Slew Rate | 450 V/µs | 450 V/µs | 4.50E-4 V/µs | 450 V/µs |