Texas Instruments THS3092 Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier THS3092DDAR

Description
Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3092 Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier - THS3092DDAR - Texas Instruments
Dallas, TX, United States
THS3092 Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier
THS3092DDAR
THS3092 Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier THS3092DDAR
Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85

Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3092DDAR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3092DDAR-ND
Instrumentation, Op Amps, Buffer Amps THS3092DDAR-ND
Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Buy Now Datasheet
Singapore, Singapore
Dual 160MHz 280mA Operational Amplifier IC
687-THS3092DDAR
Dual 160MHz 280mA Operational Amplifier IC 687-THS3092DDAR
Dual 160MHz Current-Feedback Op Amp, 280mA Output, HSOP Product overview: THS3092DDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 280mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 280mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3092DDAR can be used for catalog matching and distributor lookup.

Dual 160MHz Current-Feedback Op Amp, 280mA Output, HSOP Product overview: THS3092DDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 280mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 280mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3092DDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DDAR - 847025-THS3092DDAR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DDAR
847025-THS3092DDAR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DDAR 847025-THS3092DDAR
Manufacturer: Texas Instruments Win Source Part Number: 847025-THS3092DDAR Features: Amplifier 2 Circuit Package: Reel - TR Family Name: THS3092 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: THS3092DDARG3, THS3092DDARG3-ND

Manufacturer: Texas Instruments
Win Source Part Number: 847025-THS3092DDAR
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: THS3092
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: THS3092DDARG3, THS3092DDARG3-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3092DDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3092DDAR
Integrated Circuits (ICs) - Linear - Amplifiers THS3092DDAR
IC OPAMP CFA 2 CIRC 8SOPWRPAD

IC OPAMP CFA 2 CIRC 8SOPWRPAD

Supplier's Site
IC OPAMP CFA 2 CIRCUIT 8SOPWRPAD - 815-THS3092DDAR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CFA 2 CIRCUIT 8SOPWRPAD
815-THS3092DDAR
IC OPAMP CFA 2 CIRCUIT 8SOPWRPAD 815-THS3092DDAR
IC OPAMP CFA 2 CIRCUIT 8SOPWRPAD

IC OPAMP CFA 2 CIRCUIT 8SOPWRPAD

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DDAR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3092DDAR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3092DDAR
IC OPAMP CFA 2 CIRC 8SOPWRPAD

IC OPAMP CFA 2 CIRC 8SOPWRPAD

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3092DDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3092DDAR
Instrumentation, OP Amps, Buffer Amps THS3092DDAR
Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Current Feedback Amplifier 2 Circuit 8-SO PowerPad

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3092DDAR
High Speed Operational Amplifiers THS3092DDAR
High Speed Operational Amplifiers Dual Hig-Vltg Low Distortion

High Speed Operational Amplifiers Dual Hig-Vltg Low Distortion

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3092DDAR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS3092DDAR
Instrumentation, OP Amps, Buffer Amps THS3092DDAR
IC OPAMP CFA 2 CIRC 8SOPWRPAD

IC OPAMP CFA 2 CIRC 8SOPWRPAD

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3092DDAR THS3092DDAR-ND 687-THS3092DDAR 847025-THS3092DDAR THS3092DDAR 815-THS3092DDAR THS3092DDAR THS3092DDAR THS3092DDAR THS3092DDAR
Product Name THS3092 Dual- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 160MHz 280mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3092DDAR Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP CFA 2 CIRCUIT 8SOPWRPAD Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts 30 volts 10 volts
VOS 4 millivolts 0.9000 millivolts 0.9000 millivolts
Quiescent Current (IQ) 11000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers