Dual, High Output Current, 120-MHz Amplifier 8-SO PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267039-THS3122IDDA
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 160MHz
Supply Current: 8.4mA
Amplifier Type: Current Feedback
Slew Rate: 1550V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 4.4mV
Current - Output / Channel: 440mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Alternative Parts (Cross-Reference): AD826ARZ-REEL; THS3092DR; THS3122IDDA; THS3122IDDAR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: THS3122
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
Dual 160MHz Op Amp, 440mA Output, HSOP, 1550V/µs Slew Rate Product overview: THS3122IDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, 1550V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, 1550V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3122IDDA can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
Operational Amplifier, 2 Func, 10000uV Offset-Max, 126MHz Band Width, PDSO8
IC OPAMP CFA 2 CIRC 8SOPWRPAD
High Speed Operational Amplifiers Dual High Output Current 120-MHz
Dual, High Output Current, 120-MHz Amplifier 8-SO PowerPAD -40 to 85
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS3122IDDA | 1267039-THS3122IDDA | 687-THS3122IDDA | 296-21979-ND | THS3122IDDA | THS3122IDDA | THS3122IDDA | 815-THS3122IDDA | THS3122IDDA |
| Product Name | THS3122 Dual, High Output Current, 120-MHz Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3122IDDA | Dual 160MHz 440mA 1550V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Dual, High Output Current, 120-MHz Amplifier 8-SO PowerPAD -40 to 85 | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SO PowerPAD,SOIC | Rail/Tube | "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; HSOIC8 | Surface Mount | SOIC; 8-PowerSOIC (0.154, 3.90mm Width) | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | ||||||
| Source Current (IS) | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps |