High-Voltage, High Slew-Rate Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Current Feedback Amplifier 1 Circuit 8-HVSSOP
300MHz Current Feedback Op Amp, 7000V/µs Slew Rate, 1-Ch, HVSSOP Product overview: THS3061DGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 7000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 7000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3061DGNRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267011-THS3061DGNRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 300MHz
Amplifier Type: Current Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 700μV
Family Name: THS3061
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 145mA
SR - Slew Rate: 7000 V/μs
GBP - Gain Bandwidth Product: 2.2GHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): OP32GZ; AD8021ARM-REEL; AD8021ARMZ;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 1 CIRCUIT 8MSOP
High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3061DGNRG4 | THS3061DGNRG4-ND | 687-THS3061DGNRG4 | 1267011-THS3061DGNRG4 | 815-THS3061DGNRG4 | THS3061DGNRG4 | THS3061DGNRG4 | THS3061DGNRG4 | THS3061DGNRG4 |
| Product Name | THS3061 High-Voltage, High Slew-Rate Current Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 300MHz 7000V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3061DGNRG4 | IC OPAMP CFA 1 CIRCUIT 8MSOP | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |||
| Source Current (IS) | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | |||||
| Slew Rate | 7000 V/µs | 7000 V/µs | 7000 V/µs | 7000 V/µs | 0.0070 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |