Texas Instruments THS4001 270-MHz Voltage-Feedback Amplifier THS4001ID

Description
270-MHz Voltage-Feedback Amplifier 8-SOIC
Request a Quote Datasheet
Description
270-MHz Voltage-Feedback Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4001 270-MHz Voltage-Feedback Amplifier - THS4001ID - Texas Instruments
Dallas, TX, United States
THS4001 270-MHz Voltage-Feedback Amplifier
THS4001ID
THS4001 270-MHz Voltage-Feedback Amplifier THS4001ID
270-MHz Voltage-Feedback Amplifier 8-SOIC

270-MHz Voltage-Feedback Amplifier 8-SOIC

Buy Now Datasheet
 - THS4001ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Op Amps - 2494995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2494995
Op Amps 2494995
Texas Instruments THS4001ID

Texas Instruments THS4001ID

Supplier's Site
Op Amps - 2494995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2494995P
Op Amps 2494995P
Texas Instruments THS4001ID

Texas Instruments THS4001ID

Supplier's Site
Op Amps - 2494994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2494994
Op Amps 2494994
Texas Instruments THS4001ID

Texas Instruments THS4001ID

Supplier's Site
Singapore, Singapore
270MHz 400V 100mA SOIC Operational Amplifier IC
687-THS4001ID
270MHz 400V 100mA SOIC Operational Amplifier IC 687-THS4001ID
270MHz Op Amp, 400V/µs Slew Rate, 100mA Output, 8-SOIC Product overview: THS4001ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MHz, 400V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 270MHz, 400V, 100mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4001ID can be used for catalog matching and distributor lookup.

270MHz Op Amp, 400V/µs Slew Rate, 100mA Output, 8-SOIC Product overview: THS4001ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MHz, 400V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 270MHz, 400V, 100mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4001ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1764-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1764-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1764-5-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Operational Amplifier, Single, 270 MHz, 1, 400 V/ s, 2.5V to 15V, SOIC, 8 - 815-THS4001ID - Utmel Electronic Limited
Hong Kong, China
Operational Amplifier, Single, 270 MHz, 1, 400 V/ s, 2.5V to 15V, SOIC, 8
815-THS4001ID
Operational Amplifier, Single, 270 MHz, 1, 400 V/ s, 2.5V to 15V, SOIC, 8 815-THS4001ID
Operational Amplifier, Single, 270 MHz, 1, 400 V/ s, 2.5V to 15V, SOIC, 8

Operational Amplifier, Single, 270 MHz, 1, 400 V/ s, 2.5V to 15V, SOIC, 8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4001ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4001ID
Instrumentation, OP Amps, Buffer Amps THS4001ID
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS4001ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4001ID
Integrated Circuits (ICs) - Linear - Amplifiers THS4001ID
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4001ID
High Speed Operational Amplifiers THS4001ID
High Speed Operational Amplifiers High Speed

High Speed Operational Amplifiers High Speed

Buy Now Datasheet
Ic, Op Amp, 270Mhz Vfb, 4001, Soic8; No. Of Amplifiers Texas Instruments - 28AH5289 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, 270Mhz Vfb, 4001, Soic8; No. Of Amplifiers Texas Instruments
28AH5289
Ic, Op Amp, 270Mhz Vfb, 4001, Soic8; No. Of Amplifiers Texas Instruments 28AH5289
IC, OP AMP, 270MHZ VFB, 4001, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:270MHz; Slew Rate:400V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, 270MHZ VFB, 4001, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:270MHz; Slew Rate:400V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4001ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4001ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4001ID
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4001ID THS4001ID 2494995 687-THS4001ID 296-1764-5-ND 815-THS4001ID THS4001ID THS4001ID THS4001ID 28AH5289 THS4001ID
Product Name THS4001 270-MHz Voltage-Feedback Amplifier Op Amps 270MHz 400V 100mA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifier, Single, 270 MHz, 1, 400 V/ s, 2.5V to 15V, SOIC, 8 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Ic, Op Amp, 270Mhz Vfb, 4001, Soic8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC SOIC; SOIC8 SOIC; SOIC Rail/Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active Active
Number of Pins 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
SOIC Operational Amplifier IC - 687-CLC111AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
3 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101SM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers