IC AMP CLSS D MONO 9.5MW 48WLCSP Product overview: TFA9894DUK/N2Z from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 9.5MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TFA9894DUK/N2Z can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 48-WLCSP (2.51x3.55)
Manufacturer: NXP
Win Source Part Number: 899508-TFA9894DUK/N2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 48-WLCSP (2.51x3.55)
Package: 48-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: TFA9894
Categories: Integrated Circuits (ICs)
Case / Package: 48-WLCSP (2.51x3.55)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 568-15368-1, 568-15368-6, 568-15368-2
IC AMP CLSS D MONO 9.5MW 48WLCSP
Audio Amplifiers 5.6W/Class D/ I2S/TDM 10V boost
IC AMP CLSS D MONO 9.5MW 48WLCSP
IC AMP CLSS D MONO 9.5MW 48WLCSP
Amplifier IC 1-Channel (Mono) Class D 48-WLCSP (2.51x3.55)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TFA9894DUK/N2Z | 568-15368-2-ND | 899508-TFA9894DUK/N2Z | TFA9894DUK/N2Z | TFA9894DUK/N2Z | TFA9894DUK/N2Z | TFA9894DUK/N2Z | TFA9894DUK/N2Z |
| Product Name | 9.5MW Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TFA9894DUK/N2Z | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | 48-UFBGA, WLCSP | CSP; 48-WLCSP (2.51x3.55) | Surface Mount | CSP; 48-UFBGA, WLCSP | |||
| Number of Pins | 48 | 48 |