Manufacturer: Texas Instruments
Win Source Part Number: 847144-THS3491IDDAR
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: THS3491
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51646-1, 296-51646-2, 296-51646-6, THS3491IDDAR-ND
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
900MHz Current Feedback Op Amp, 8-SO, Industrial Product overview: THS3491IDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 900MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 900MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3491IDDAR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRC 8SOPWRPAD
IC OPAMP CFA 1 CIRC 8SOPWRPAD
IC OPAMP CFA 1 CIRC 8SOPWRPAD
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
Operational Amplifiers - Op Amps 900-MHz, High Power Output, Current Feedback Amplifier 8-SO PowerPAD -40 to 85
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 847144-THS3491IDDAR | 296-THS3491IDDARTR-ND | 687-THS3491IDDAR | THS3491IDDAR | THS3491IDDAR | THS3491IDDAR | THS3491IDDAR | THS3491IDDAR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3491IDDAR | Instrumentation, Op Amps, Buffer Amps | Industrial 900MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 16.8 milliamps | 16.8 milliamps | 16.8 milliamps | |||||
| Slew Rate | 8000 V/µs | 0.0080 V/µs | 8000 V/µs | 8000 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | "8-PowerSOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | ||||
| Supply Voltage (VS) | 14 volts | 14 volts |