Texas Instruments THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown THS4150ID

Description
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown - THS4150ID - Texas Instruments
Dallas, TX, United States
THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown
THS4150ID
THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown THS4150ID
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-SOIC -40 to 85

Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 150MHz 650V 16.5V Operational Amplifier IC
687-THS4150ID
Dual 150MHz 650V 16.5V Operational Amplifier IC 687-THS4150ID
150MHz Diff Op Amp, 650V/µs Slew Rate, 16.5V Dual Supply, 8-SOIC Product overview: THS4150ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 650V, 16.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 650V, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150ID can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, 650V/µs Slew Rate, 16.5V Dual Supply, 8-SOIC Product overview: THS4150ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 650V, 16.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 650V, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10052-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10052-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10052-5-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
 - THS4150ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 7000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150ID - 056223-THS4150ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150ID
056223-THS4150ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150ID 056223-THS4150ID
Manufacturer: Texas Instruments Win Source Part Number: 056223-THS4150ID Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 150MHz Amplifier Type: Differential Slew Rate: 650 V/μs Current - Input Bias: 4.3μA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V Operating Supply Current: 17.5mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 340MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056223-THS4150ID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 650 V/μs
Current - Input Bias: 4.3μA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 17.5mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 340MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4150ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4150ID
Integrated Circuits (ICs) - Linear - Amplifiers THS4150ID
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
THS4150ID
Differential Amplifiers THS4150ID
Differential Amplifiers Differential

Differential Amplifiers Differential

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4150ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4150ID
Instrumentation, OP Amps, Buffer Amps THS4150ID
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4150ID 687-THS4150ID 296-10052-5-ND THS4150ID 056223-THS4150ID THS4150ID THS4150ID THS4150ID
Product Name THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown Dual 150MHz 650V 16.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150ID Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC Rail/Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOP; MSOP; 8-MSOP-PowerPad Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 30 volts 4 to 33 volts 4 volts
Slew Rate 650 V/µs 650 V/µs 650 V/µs 6.50E-4 V/µs 650 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LM2901 Quad Differential Comparator - LM2901DRG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 30 volts
VOS 7 millivolts
View Details
8 suppliers
SOIC Operational Amplifier IC - 687-BUF634U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 36 volts
Slew Rate 2000 V/µs
View Details
2 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers