Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier 8-MSOP-PowerPAD -40 to 85
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
Operational Amplifier, 1 Func, 10000uV Offset-Max, 230MHz Band Width, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032129-THS4225DGN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 230MHz
Amplifier Type: Voltage Feedback
Slew Rate: 990 V/μs
Current - Input Bias: 900nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Operating Supply Current: 14mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 120MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
High-Speed Op Amp, 230MHz BW, 550V/µs SR, Rail-to-Rail Out, 1-Ch, HVSSOP Product overview: THS4225DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 550V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 550V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4225DGN can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers Low-Distortion High Speed R-to-R Output
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4225DGN | 296-14403-5-ND | THS4225DGN | 032129-THS4225DGN | 687-THS4225DGN | THS4225DGN | THS4225DGN | THS4225DGN | THS4225DGN |
| Product Name | THS4225 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4225DGN | 230MHz 550V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 16 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| GBW | 120 MHz | 120 MHz | 120 MHz | 120 MHz |