Super-Fast Ultra-Low Distortion High Speed Amplifier 8-VSSOP -40 to 85
1.4GHz Op Amp, 400MHz BW, 1000V/µs SR, 1-Ch, VSSOP Product overview: THS4271DGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 400MHz, 1000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 400MHz, 1000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4271DGK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267152-THS4271DGK
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.4GHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 5mV
Family Name: THS4271
Categories: Integrated Circuits (ICs)
Operating Supply Current: 22mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 160mA
SR - Slew Rate: 1000 V/μs
GBP - Gain Bandwidth Product: 400MHz
Dual Supply Voltage (±): 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Alternative Parts (Cross-Reference): AD8007ARMZ-Reel; AD8007ARM-REEL; MAX410MSA/PR;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-VSSOP
Operational Amplifier, 1 Func, 10000uV Offset-Max, 40MHz Band Width, PDSO8
High Speed Operational Amplifiers Super-Fast Ultra-Low Distortion
Voltage Feedback Amplifier 1 Circuit 8-VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4271DGK | 687-THS4271DGK | 1267152-THS4271DGK | 296-16785-5-ND | THS4271DGK | THS4271DGK | THS4271DGK | THS4271DGK |
| Product Name | THS4271 Super-Fast Ultra-Low Distortion High Speed Amplifier | 1.4GHz 400MHz 1000V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271DGK | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,SON,VSSOP | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; VSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 10 volts | 5 volts | ||||||
| Slew Rate | 1000 V/µs | 1000 V/µs | 1000 V/µs | 1000 V/µs | 1.00E-3 V/µs |