Super-Fast, Ultra-Low-Distortion
Manufacturer: Texas Instruments
Win Source Part Number: 1267140-THS4211DR
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 325MHz
Supply Current: 19mA
Amplifier Type: Voltage Feedback
Slew Rate: 970V/μs
Gain Bandwidth Product: 350MHz
Current - Input Bias: 7μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: THS4211
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 15V, ±2.5V ~ 7.5V
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 12000uV Offset-Max, 35MHz Band Width, PDSO8
325MHz Op Amp, 970V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: THS4211DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 970V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 970V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4211DR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Ultra-Low-Distortion
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4211DR | 1267140-THS4211DR | THS4211DR-ND | THS4211DR | 687-THS4211DR | THS4211DR | 815-THS4211DR | THS4211DR | THS4211DR | THS4211DR |
| Product Name | THS4211 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4211DR | Instrumentation, Op Amps, Buffer Amps | 325MHz 970V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown 8-SOIC -40 to 85 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 to 15 volts | 5 volts | 15 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | 12 millivolts | ||||||
| Quiescent Current (IQ) | 24000 microamps |