Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36
Differential input, high efficiency (class SB) dual BTL output with full I2C diagnostics, clip detection, stand-by and mute inputs Product overview: TDA7575BPD from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7575BPD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36
IC AMP AB MONO/STER 150W PWRSO36
IC AMP AB MONO/STER 150W PWRSO36
Audio Amplifiers 2 x 75W Multifunct Dual-Bridge Pwr Amp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA7575BPD-ND | 742-TDA7575BPD | TDA7575BPD | TDA7575BPD | TDA7575BPD | TDA7575BPD |
| Product Name | Audio Amplifiers | Dual Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | ||
| Output Power | 150 watts | 150 watts | 150 watts | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |