The THS4130CDGK is a fully differential input/output amplifier with active low power-down capability, housed in an 8-pin VSSOP package. It operates from a single supply of 5 V to 30 V and features a bandwidth of 170 MHz, a slew rate of 51 V/µs, and a gain bandwidth product of 215 MHz. Input-referred voltage noise is 1.25 nV/√Hz, with a 1/f noise corner at 350 Hz. Total harmonic distortion is −102 dBc at 2 Vpp and 250 kHz. The device is characterized for operation from -40°C to +85°C and draws 860 µA quiescent current in shutdown mode. Common-mode rejection is 95 dB at 800 kHz. The thermal pad on the package must be connected to a large copper plane for optimal thermal performance.
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-VSSOP 0 to 70
Differential Amplifier 1 Circuit Differential 8-VSSOP
Operational Amplifier, 1 Func, 2000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifier 1 Circuit Differential 8-VSSOP
Differential Amplifiers Fully Differential I/O Low Noise
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4130CDGK | 296-34214-5-ND | THS4130CDGK | THS4130CDGK | THS4130CDGK | THS4130CDGK |
| Product Name | THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; VSSOP8 | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Source Current (IS) | 14 milliamps | 14 milliamps | ||||
| Slew Rate | 52 V/µs | 5.20E-5 V/µs | 52 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |