The THS3091 is a high-voltage, low-distortion, current-feedback operational amplifier designed for applications requiring large linear output signals, such as pin drivers and arbitrary waveform generators. It is available in an 8-pin SO PowerPAD (DDA) package and operates over a supply range of ±5 V to ±16 V with a slew rate of 6000 V/μs, a bandwidth of 305 MHz at G=2 and RL=100 Ω, and an output current drive of ±310 mA. The device includes no power-down feature and is rated for operation from -40°C to 85°C. The THS3091DDARG3 variant, with a NIPDAU lead finish and Level-2-260C-1 YEAR MSL rating, is functionally identical to the THS3091DDAR, differing only in packaging and lead finish, which are not performance-critical
Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP CFA 1 CIRC 8SOPWRPAD
High Speed Operational Amplifiers Single Lo-Distort Current Feedback
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP CFA 1 CIRC 8SOPWRPAD
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3091DDARG3 | THS3091DDARG3-ND | THS3091DDARG3 | THS3091DDARG3 | THS3091DDARG3 | THS3091DDARG3 |
| Product Name | THS3091 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 volts | ||||
| VOS | 4 millivolts | 0.9000 millivolts | ||||
| Quiescent Current (IQ) | 11000 microamps |