The THS4221DGK is a low-distortion, high-speed operational amplifier featuring rail-to-rail output swing, capable of delivering a voltage output range of -4.8V to 4.8V with a load of 2 k,Ѷ. It offers a bandwidth of 230 MHz at a gain of 1 and a slew rate of 975 V/µs, making it suitable for applications requiring high-speed performance. The amplifier exhibits excellent linearity with second and third harmonic distortion levels of -90 dBc and -100 dBc, respectively, at 5 MHz with a load of 499 ,Ѷ. It operates efficiently across a wide supply voltage range from 3V to 15V while consuming a quiescent current of 14 mA per channel. The THS4221DGK is ideal for low-voltage analog-to-digital converter preamplifiers and video applications, providing high output drive capability of up to 100 mA. Additionally, it features a power-down mode for energy-saving applications.
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier 8-VSSOP -40 to 85
Operational Amplifier, 1 Func, 10000uV Offset-Max, 12MHz Band Width, PDSO8
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 1 CIRCUIT 8VSSOP
High Speed Operational Amplifiers Low-Distortion High Speed R-to-R Output
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4221DGK | THS4221DGK | 296-16782-5-ND | THS4221DGK | THS4221DGK | THS4221DGK |
| Product Name | THS4221 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||
| Supply Voltage (VS) | 5 to 15 volts | 2.7 volts | ||||
| VOS | 10 millivolts | 3 millivolts | ||||
| GBW | 120 MHz | 120 MHz |