The THS4031 is a single-channel, ultra-low voltage noise, high-speed voltage feedback amplifier designed for applications requiring low distortion and low noise, such as buffering analog-to-digital converters. It is available in an 8-pin HVSSOP package measuring 3.0mm × 4.9mm, with a thermal pad for improved thermal performance. The device offers 100MHz bandwidth at a gain of 2, a slew rate of 100V/μs, and unity-gain stability up to 120MHz. It operates from ±4.5V to ±16V supply rails, draws 7.5mA per channel, and provides 200mA output current drive. Input offset voltage is typically 0.3mV, and voltage noise is 1.2nV/√Hz. The THS4031IDGNR variant is qualified for operation from -40°C to 85°C, features a NIPDAU lead finish, is RoHS compliant, and meets Level-2-260C-1 year MSL rating.
100-MHz Low Noise Voltage-Feedback Amplifier 8-MSOP-PowerPAD
Manufacturer: Texas Instruments
Win Source Part Number: 1267074-THS4031IDGNR
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 100MHz
Supply Current: 8.5mA
Amplifier Type: Voltage Feedback
Slew Rate: 100V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Current - Output / Channel: 90mA
Family Name: THS4031
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Alternative Parts (Cross-Reference): OP21AJ; OP22AJ/883; LT1077AMH; OP21EZ;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: THS4031
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
100MHz Op Amp, 16V, 8.5mA, HVSSOP Product overview: THS4031IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 16V, 8.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 16V, 8.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4031IDGNR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2000uV Offset-Max, 90MHz Band Width, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 100-MHz Low Noise Volt-Feedback Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4031IDGNR | 1267074-THS4031IDGNR | 296-10030-6-ND | 687-THS4031IDGNR | THS4031IDGNR | THS4031IDGNR | THS4031IDGNR | THS4031IDGNR | THS4031IDGNR | THS4031IDGNR |
| Product Name | THS4031 100-MHz Low Noise Voltage-Feedback Amplifier | Electronic Wholesale - THS4031IDGNR | Instrumentation, Op Amps, Buffer Amps | 100MHz 16V 8.5mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; HVSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | Surface Mount | |||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||||||
| Slew Rate | 100 V/µs | 100 V/µs | 100 V/µs | 1.00E-4 V/µs | 100 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |