Texas Instruments THS3202 2GHz Current Feedback Amplifier THS3202DGK

Description
2GHz Current Feedback Amplifier 8-VSSOP -40 to 85
Request a Quote
Description
2GHz Current Feedback Amplifier 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS3202DGK is a dual current-feedback amplifier from Texas Instruments, featuring a unity-gain bandwidth of 2 GHz and a high slew rate of 9000 V/µs. It is designed to operate with a power supply voltage range from 6.6 V to 15 V, making it suitable for various applications including high-speed signal processing, test and measurement systems, and RF amplifier stages. The amplifier can drive output currents of ±115 mA into a 20 ,Ѷ load, ensuring robust performance in demanding environments. It operates over a temperature range of -40°C to +85°C and is available in an 8-pin SOIC package. The THS3202DGK is particularly noted for its low distortion characteristics, making it ideal for applications sensitive to signal integrity.

Datasheet Summary
Powered by GS/AI

The THS3202DGK is a dual current-feedback amplifier from Texas Instruments, featuring a unity-gain bandwidth of 2 GHz and a high slew rate of 9000 V/µs. It is designed to operate with a power supply voltage range from 6.6 V to 15 V, making it suitable for various applications including high-speed signal processing, test and measurement systems, and RF amplifier stages. The amplifier can drive output currents of ±115 mA into a 20 ,Ѷ load, ensuring robust performance in demanding environments. It operates over a temperature range of -40°C to +85°C and is available in an 8-pin SOIC package. The THS3202DGK is particularly noted for its low distortion characteristics, making it ideal for applications sensitive to signal integrity.

Suppliers

Company
Product
Description
Supplier Links
THS3202 2GHz Current Feedback Amplifier - THS3202DGK - Texas Instruments
Dallas, TX, United States
THS3202 2GHz Current Feedback Amplifier
THS3202DGK
THS3202 2GHz Current Feedback Amplifier THS3202DGK
2GHz Current Feedback Amplifier 8-VSSOP -40 to 85

2GHz Current Feedback Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 2GHz 9000V Operational Amplifier IC
687-THS3202DGK
Dual 2GHz 9000V Operational Amplifier IC 687-THS3202DGK
2GHz Dual Audio Amplifier, 9000V/µs Slew Rate, 8-VSSOP Product overview: THS3202DGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, 9000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2GHz, 9000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3202DGK can be used for catalog matching and distributor lookup.

2GHz Dual Audio Amplifier, 9000V/µs Slew Rate, 8-VSSOP Product overview: THS3202DGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, 9000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2GHz, 9000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3202DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3202DGK - 1267051-THS3202DGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3202DGK
1267051-THS3202DGK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3202DGK 1267051-THS3202DGK
Manufacturer: Texas Instruments Win Source Part Number: 1267051-THS3202DGK Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 2GHz Amplifier Type: Current Feedback Current - Input Bias: 14μA Voltage - Input Offset: 700μV Family Name: THS3202 Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Current per Channel: 120mA SR - Slew Rate: 9000 V/μs Dual Supply Voltage (±): 6.6 V ~ 15 V, ±3.3 V ~ 7.5 V Alternative Parts (Cross-Reference): BA2115FVM; BA2115FVM-TR; AD8008AR-REEL7; Introduction Date: July 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Test & Measurement, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 1267051-THS3202DGK
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 2GHz
Amplifier Type: Current Feedback
Current - Input Bias: 14μA
Voltage - Input Offset: 700μV
Family Name: THS3202
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 120mA
SR - Slew Rate: 9000 V/μs
Dual Supply Voltage (±): 6.6 V ~ 15 V, ±3.3 V ~ 7.5 V
Alternative Parts (Cross-Reference): BA2115FVM; BA2115FVM-TR; AD8008AR-REEL7;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement, Imaging, Video & Vision

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16777-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16777-5-ND
Instrumentation, Op Amps, Buffer Amps 296-16777-5-ND
Current Feedback Amplifier 2 Circuit 8-VSSOP

Current Feedback Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3202DGK
High Speed Operational Amplifiers THS3202DGK
High Speed Operational Amplifiers 2GHz Current Feedback Amplifier

High Speed Operational Amplifiers 2GHz Current Feedback Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3202DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3202DGK
Instrumentation, OP Amps, Buffer Amps THS3202DGK
Current Feedback Amplifier 2 Circuit 8-VSSOP

Current Feedback Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3202DGK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3202DGK
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3202DGK
IC OPAMP CFA 2 CIRCUIT 8VSSOP

IC OPAMP CFA 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3202DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3202DGK
Integrated Circuits (ICs) - Linear - Amplifiers THS3202DGK
IC OPAMP CFA 2 CIRCUIT 8VSSOP

IC OPAMP CFA 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3202DGK 687-THS3202DGK 1267051-THS3202DGK 296-16777-5-ND THS3202DGK THS3202DGK THS3202DGK THS3202DGK
Product Name THS3202 2GHz Current Feedback Amplifier Dual 2GHz 9000V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3202DGK Instrumentation, Op Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP Rail/Tube MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 6.6 to 15 volts 6.6 volts
Slew Rate 9000 V/µs 9000 V/µs 9000 V/µs 9000 V/µs 0.0090 V/µs
Unlock Full Specs
to access all available technical data