Single, Low Noise, High Voltage Current-Feedback Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Single Lo-Noise Hi-Vltg Crnt-Feedbck
Current Feedback Amplifier 1 Circuit 8-SOIC
Single, Low Noise, High Voltage Current-Feedback Amplifier 8-SOIC -40 to 85
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3111IDG4 | THS3111IDG4-ND | THS3111IDG4 | THS3111IDG4 | 815-THS3111IDG4 | THS3111IDG4 | THS3111IDG4 |
| Product Name | THS3111 Single, Low Noise, High Voltage Current-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Single, Low Noise, High Voltage Current-Feedback Amplifier 8-SOIC -40 to 85 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | -40degC ~ 85degC | ||
| Source Current (IS) | 4.8 milliamps | 4.8 milliamps | 4.8 milliamps | ||||
| Slew Rate | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |