The THS4061 is a single-channel, high-speed voltage-feedback amplifier with 180 MHz bandwidth, 400 V/µs slew rate, and 40-ns settling time (0.1%), designed for video, communication, and imaging applications. It is available in an 8-pin SOIC package with a 0 to 70°C operating temperature range, delivers 115 mA output current, and operates from ±4.5 V to ±16 V dual supplies or 9 V to 32 V single supply. Total harmonic distortion is −72 dBc at 1 MHz, and it exhibits 0.02% differential gain and 0.02° differential phase error for professional video performance.
180-MHz High Output Drive Voltage-Feedback Amplifier 8-SOIC 0 to 70
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP VFB 1 CIRCUIT 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers 180-MHz Hi-Out Drive Voltage-Feedback
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4061CDG4 | THS4061CDG4-ND | THS4061CDG4 | 815-THS4061CDG4 | THS4061CDG4 | THS4061CDG4 | THS4061CDG4 |
| Product Name | THS4061 180-MHz High Output Drive Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 1 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount | ||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | ||||
| Slew Rate | 400 V/µs | 400 V/µs | 4.00E-4 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |