Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Intelligent high efficiency (class SB) quad BTL output with full I2C diagnostics (turn on, permanent, ac) and stand-by/mute input Product overview: TDA7563BPDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7563BPDTR can be used for catalog matching and distributor lookup.
Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D
AUDIO POWER AMP, AB, -55 TO 150DEG C ROHS COMPLIANT: YES
IC AMP AB QUAD 75W POWERSO-36
IC AMP AB QUAD 75W POWERSO-36
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
IC AMP AB QUAD 75W POWERSO-36
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 497-19411-1-ND | 742-TDA7563BPDTR | TDA7563BPDTR | 69AH2955 | TDA7563BPDTR | TDA7563BPDTR | TDA7563BPDTR | TDA7563BPDTR |
| Product Name | Audio Amplifiers | Quad Audio Amplifier | Audio Amplifiers | Audio Power Amp, Ab, -55 To 150Deg C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 18 to 8 volts | 8 to 18 volts | ||||
| Output Power | 75 watts | 75 watts | 75 watts | |||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |