Texas Instruments THS3201 1.8GHz Current Feedback Amplifier THS3201DBVT

Description
1.8GHz Current Feedback Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.8GHz Current Feedback Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3201 1.8GHz Current Feedback Amplifier - THS3201DBVT - Texas Instruments
Dallas, TX, United States
THS3201 1.8GHz Current Feedback Amplifier
THS3201DBVT
THS3201 1.8GHz Current Feedback Amplifier THS3201DBVT
1.8GHz Current Feedback Amplifier 5-SOT-23 -40 to 85

1.8GHz Current Feedback Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8GHz 6700V SOT-23 Operational Amplifier IC
687-THS3201DBVT
1.8GHz 6700V SOT-23 Operational Amplifier IC 687-THS3201DBVT
1.8GHz Audio Amplifier, SOT-23-5, 6700V/µs Slew Rate Product overview: THS3201DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DBVT can be used for catalog matching and distributor lookup.

1.8GHz Audio Amplifier, SOT-23-5, 6700V/µs Slew Rate Product overview: THS3201DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DBVT - 936469-THS3201DBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DBVT
936469-THS3201DBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DBVT 936469-THS3201DBVT
Manufacturer: Texas Instruments Win Source Part Number: 936469-THS3201DBVT Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier Circuit - SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Not For New Designs Family Name: THS3201 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-15217-1, -THS3201DBVT-NDR, -THS3201DBVTG4-NDR, 296-15217-2, -THS3201DBVTG4, 296-15217-1, -296-15217-1-ND, 296-15217-6

Manufacturer: Texas Instruments
Win Source Part Number: 936469-THS3201DBVT
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier Circuit - SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: THS3201
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-15217-1, -THS3201DBVT-NDR, -THS3201DBVTG4-NDR, 296-15217-2, -THS3201DBVTG4, 296-15217-1, -296-15217-1-ND, 296-15217-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15217-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15217-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15217-6-ND
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15217-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15217-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15217-1-ND
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15217-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15217-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15217-2-ND
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3201DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3201DBVT
Instrumentation, OP Amps, Buffer Amps THS3201DBVT
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3201DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3201DBVT
Integrated Circuits (ICs) - Linear - Amplifiers THS3201DBVT
IC OPAMP CFA 1 CIRCUIT SOT23-5

IC OPAMP CFA 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3201DBVT
High Speed Operational Amplifiers THS3201DBVT
High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier

High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3201DBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3201DBVT
IC OPAMP CFA 1 CIRCUIT SOT23-5

IC OPAMP CFA 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3201DBVT 687-THS3201DBVT 936469-THS3201DBVT 296-15217-6-ND THS3201DBVT THS3201DBVT THS3201DBVT THS3201DBVT
Product Name THS3201 1.8GHz Current Feedback Amplifier 1.8GHz 6700V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201DBVT Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,SOT-23,VSSOP Tape and Reel SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 6.6 to 15 volts 6.6 volts
Slew Rate 6700 V/µs 9800 V/µs 9800 V/µs 0.0098 V/µs
Unlock Full Specs
to access all available technical data