Super-Fast, Ultra-Low-Distortion
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
350MHz Op Amp, 970V/µs Slew Rate, 1-Ch, HVSSOP Product overview: THS4215DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 970V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 970V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4215DGN can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 12000uV Offset-Max, 35MHz Band Width, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 141374-THS4215DGN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 325MHz
Amplifier Type: Voltage Feedback
Slew Rate: 970 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V
Operating Supply Current: 19mA
Channel Output Current: 220mA
Gain Bandwidth Product (GBP): 350MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4215DGN | 296-13658-5-ND | 687-THS4215DGN | THS4215DGN | 141374-THS4215DGN | THS4215DGN | THS4215DGN | THS4215DGN | THS4215DGN |
| Product Name | THS4215 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | 350MHz 970V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4215DGN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 to 15 volts | ||||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 24000 microamps |