Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SOIC 0 to 70
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual Lo-Noise High Output Current
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3112CDR | THS3112CDR-ND | THS3112CDR | THS3112CDR | THS3112CDR | THS3112CDR |
| Product Name | THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | SO PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 4.9 milliamps | 4.9 milliamps | 4.9 milliamps | |||
| Slew Rate | 1550 V/µs | 0.0015 V/µs | 1550 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |