100-MHz Low Noise Voltage-Feedback Amplifier, Dual 8-SOIC
IC OP AMP 2CH 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC OP AMP 2CH 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081355-THS4032IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Slew Rate: 100 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
100MHz Dual Op Amp, 100V/µs Slew Rate, 90dB CMRR, 8-SOIC Product overview: THS4032IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 100V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032IDR can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers 100-MHz Low Noise Vltg-Feedback Dual
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4032IDR | 296-THS4032IDRCT-ND | 081355-THS4032IDR | 687-THS4032IDR | THS4032IDR | THS4032IDR | THS4032IDR | THS4032IDR | THS4032IDR |
| Product Name | THS4032 100-MHz Low Noise Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032IDR | Dual 100MHz 100V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tape and Reel | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||||
| Slew Rate | 100 V/µs | 100 V/µs | 100 V/µs | 100 V/µs | 100 V/µs | 1.00E-4 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |