180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Operational Amplifier, 2 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
High Speed Operational Amplifiers Dual 180MHz
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4062IDGN | THS4062IDGN | 296-7545-5-ND | THS4062IDGN | THS4062IDGN | THS4062IDGN |
| Product Name | THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |
| Standards | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | Active | |||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps |