Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Quad BTL output with stand-by and mute inputs, offset detection Product overview: TDA7851FH-QIX from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7851FH-QIX can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 899427-TDA7851FH-QIX
Operating Temperature Range: 150°C (TJ)
Features: Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Package: 25-Flexiwatt (Formed Leads)
Package: Tube
Mounting: Through Hole
Family Name: TDA7851
Categories: Integrated Circuits (ICs)
Case / Package: 25-Flexiwatt (Horizontal)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 357
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Audio Amplifiers Quad BTL output with stand-by and mute inputs, offset detection
IC AMP AB QUAD 75W 25FLEXIWATT
IC AMP AB QUAD 75W 25FLEXIWATT
IC AMP AB QUAD 75W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TDA7851FH-QIX-ND | 742-TDA7851FH-QIX | 899427-TDA7851FH-QIX | TDA7851FH-QIX | TDA7851FH-QIX | 761-TDA7851FH-QIX | TDA7851FH-QIX | TDA7851FH-QIX |
| Product Name | Audio Amplifiers | Quad Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7851FH-QIX | Audio Amplifiers | Linear - Amplifiers - Audio | IC AMP AB QUAD 75W 25FLEXIWATT | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |||||
| Output Power | 75 watts | 75 watts | 75 watts | |||||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Operation Class | Class AB | Class A; Class AB | Class AB |