Wideband Fixed-Gain Amplifier 16-QFN -40 to 85
1.8GHz Op Amp, 18GHz GBW, 5500V/µs Slew Rate, QFN Product overview: THS4303RGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 18GHz, 5500V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 18GHz, 5500V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4303RGTT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 032130-THS4303RGTT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.8GHz
Amplifier Type: General Purpose
Slew Rate: 5500 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 34mA
Channel Output Current: 180mA
Gain Bandwidth Product (GBP): 18GHz
Alternative Parts (Cross-Reference): THS4303RGTR; THS4303RGT; THS4303RGTTG4;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 16VQFN
IC OPAMP GP 18GHZ 16QFN
IC OPAMP GP 1 CIRCUIT 16VQFN
Video Amplifiers Wideband Fixed Gain Amplifier
IC, OP-AMP GP 18GHZ SGL WB 16VQFN; No. of Amplifiers:1 Amplifier; Bandwidth:1.8GHz; Slew Rate:5500V/µs; Supply Voltage Range:± 1.5V to ± 2.5V; Amplifier Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
IC OPAMP GP 1 CIRCUIT 16VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4303RGTT | 687-THS4303RGTT | 296-16658-1-ND | 032130-THS4303RGTT | THS4303RGTT | 815-THS4303RGTT | THS4303RGTT | THS4303RGTT | 29AH7797 | THS4303RGTT | THS4303RGTT |
| Product Name | THS4303 Wideband Fixed-Gain Amplifier | 1.8GHz 18GHz 5500V QFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4303RGTT | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 18GHZ 16QFN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Video Amplifiers | Ic, Op-Amp Gp 18Ghz Sgl Wb 16Vqfn; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||||
| Package Type | QFN | Tape and Reel | 16-VFQFN Exposed Pad | 16-QFN (3x3) | Surface Mount | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | Surface Mount | |||
| Standards | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 5 volts | 3 to 5 volts | 3 volts | 3 volts | |||||||
| Slew Rate | 5500 V/µs | 5500 V/µs | 5500 V/µs | 0.0055 V/µs | 5500 V/µs | 5500 V/µs |