Texas Instruments THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier THS4011CDGN

Description
290-MHz Low-Distortion Voltage-Feedback Amplifier 8-MSOP-PowerPAD
Request a Quote
Description
290-MHz Low-Distortion Voltage-Feedback Amplifier 8-MSOP-PowerPAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS4011CDGN is a single-channel, 290-MHz voltage-feedback amplifier in an 8-pin HVSSOP (DGN) package with a PowerPAD option. It offers a bandwidth of 290 MHz (-3 dB), a slew rate of 310 V/μs, and a 0.1% settling time of 37 ns. The amplifier provides a typical output current drive of 110 mA, a voltage noise density of 7.5 nV/√Hz, and a total harmonic distortion of -80 dBc at 1 MHz with a 150 Ω load. It supports supply voltages from ±5 V to ±15 V and operates over a temperature range of 0°C to 70°C. The device is designed for low-distortion and high-speed applications, including video, with 0.1-dB gain flatness to 70 MHz, 0.006% differential gain error, and 0.01° differential phase error.

Datasheet Summary
Powered by GS/AI

The THS4011CDGN is a single-channel, 290-MHz voltage-feedback amplifier in an 8-pin HVSSOP (DGN) package with a PowerPAD option. It offers a bandwidth of 290 MHz (-3 dB), a slew rate of 310 V/μs, and a 0.1% settling time of 37 ns. The amplifier provides a typical output current drive of 110 mA, a voltage noise density of 7.5 nV/√Hz, and a total harmonic distortion of -80 dBc at 1 MHz with a 150 Ω load. It supports supply voltages from ±5 V to ±15 V and operates over a temperature range of 0°C to 70°C. The device is designed for low-distortion and high-speed applications, including video, with 0.1-dB gain flatness to 70 MHz, 0.006% differential gain error, and 0.01° differential phase error.

Suppliers

Company
Product
Description
Supplier Links
THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier - THS4011CDGN - Texas Instruments
Dallas, TX, United States
THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier
THS4011CDGN
THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier THS4011CDGN
290-MHz Low-Distortion Voltage-Feedback Amplifier 8-MSOP-PowerPAD

290-MHz Low-Distortion Voltage-Feedback Amplifier 8-MSOP-PowerPAD

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34202-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34202-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34202-5-ND
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
290MHz 310V 110mA Operational Amplifier IC
687-THS4011CDGN
290MHz 310V 110mA Operational Amplifier IC 687-THS4011CDGN
290MHz Op Amp, 310V/µs Slew Rate, 110mA Output, HVSSOP Product overview: THS4011CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MHz, 310V, 110mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 290MHz, 310V, 110mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4011CDGN can be used for catalog matching and distributor lookup.

290MHz Op Amp, 310V/µs Slew Rate, 110mA Output, HVSSOP Product overview: THS4011CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MHz, 310V, 110mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 290MHz, 310V, 110mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4011CDGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS4011CDGN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4011CDGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4011CDGN
Instrumentation, OP Amps, Buffer Amps THS4011CDGN
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Voltage Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4011CDGN
High Speed Operational Amplifiers THS4011CDGN
High Speed Operational Amplifiers 290-MHz Low-Dist Volt-Feedback Amp

High Speed Operational Amplifiers 290-MHz Low-Dist Volt-Feedback Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4011CDGN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4011CDGN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4011CDGN
IC OPAMP VFB 1 CIRCUIT 8HVSSOP

IC OPAMP VFB 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4011CDGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4011CDGN
Integrated Circuits (ICs) - Linear - Amplifiers THS4011CDGN
IC OPAMP VFB 1 CIRCUIT 8HVSSOP

IC OPAMP VFB 1 CIRCUIT 8HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4011CDGN 296-34202-5-ND 687-THS4011CDGN THS4011CDGN THS4011CDGN THS4011CDGN THS4011CDGN THS4011CDGN
Product Name THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier Instrumentation, Op Amps, Buffer Amps 290MHz 310V 110mA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Rail/Tube SSOP; SOP; HVSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount
Source Current (IS) 7.8 milliamps 7.8 milliamps 7.8 milliamps
Slew Rate 310 V/µs 310 V/µs 310 V/µs 3.10E-4 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
Operational Amplifier IC - 687-CLC401AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 150 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers