The THS4011IDGNRG4 is a high-speed voltage feedback operational amplifier designed for a variety of applications requiring excellent performance. It features a bandwidth of 290 MHz and a slew rate of 310 V/ms, making it suitable for fast signal processing tasks. The amplifier has a settling time of 37 ns at 0.1% accuracy and can drive output currents up to 110 mA, while consuming a supply current of 7.8 mA per channel. This device exhibits low distortion with a total harmonic distortion (THD) of -80 dBc at 1 MHz, which is beneficial for applications demanding high fidelity. For video applications, it provides a gain flatness of 0.1 dB up to 70 MHz, with minimal differential gain and phase errors of 0.006% and 0.01°, respectively. The THS4011IDGNRG4 operates with supply voltages ranging from ±5 V to ±15 V and is available in various package options, including SOIC and MSOP PowerPAD.
290-MHz Low-Distortion Voltage-Feedback Amplifier 8-MSOP-PowerPAD
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 290-MHz Low-Dist Volt-Feedback Amp
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4011IDGNRG4 | THS4011IDGNRG4-ND | THS4011IDGNRG4 | THS4011IDGNRG4 | THS4011IDGNRG4 | THS4011IDGNRG4 |
| Product Name | THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||
| Slew Rate | 310 V/µs | 3.10E-4 V/µs | 310 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |