2GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
2GHz Audio Amplifier, 2-Ch, 9000V/µs Slew Rate, 8-MSOP Product overview: THS3202DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 9000V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, 9000V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3202DGN can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-HVSSOP
High Speed Operational Amplifiers 2GHz Current Feedback Amplifier
IC OPAMP CFA 2 CIRCUIT 8HVSSOP
Current Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP CFA 2 CIRCUIT 8HVSSOP
IC OPAMP CFA 2 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3202DGN | 687-THS3202DGN | 296-13656-5-ND | THS3202DGN | THS3202DGN | THS3202DGN | THS3202DGN | THS3202DGN |
| Product Name | THS3202 2GHz Current Feedback Amplifier | 2GHz 9000V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-HVSSOP | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 6.6 to 15 volts | 6.6 volts | ||||||
| Slew Rate | 9000 V/µs | 9000 V/µs | 9000 V/µs | 9000 V/µs | 0.0090 V/µs |