The THS4082 is a dual-channel, ultralow-power, high-speed voltage feedback amplifier designed for communication and video applications. It operates across a supply voltage range of ±5 V to ±15 V and consumes 3.4 mA per channel quiescent current. The device features a 175 MHz bandwidth, 230 V/µs slew rate, and 43 ns settling time (0.1%). It provides 85 mA typical output drive current and exhibits excellent video performance with 0.01% differential gain and 0.05° differential phase. Total harmonic distortion is −64 dBc at 1 MHz into a 150 Ω load. The THS4082IDR is packaged in an 8-pin SOIC (D) case with an operating temperature range of −40°C to 85°C. It is RoHS compliant and certified to Level-1 moisture sensitivity with a peak reflow temperature of 260°C.
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 118460-THS4082IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 175MHz
Amplifier Type: Voltage Feedback
Slew Rate: 230 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit 8-SOIC
175MHz Dual Audio Amplifier, 8-SOIC, 85mA Output Product overview: THS4082IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 175MHz, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 175MHz, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082IDR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers 175-MHz Low-Power Vltg-Feedback Dual
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4082IDR | 118460-THS4082IDR | THS4082IDR-ND | 687-THS4082IDR | THS4082IDR | THS4082IDR | THS4082IDR | 815-THS4082IDR | THS4082IDR | THS4082IDR |
| Product Name | THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082IDR | Instrumentation, Op Amps, Buffer Amps | Dual 175MHz 85mA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount | -40degC ~ 85degC | ||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | |||||||
| Source Current (IS) | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts |